Microsemi Corp. 7.5A LDO Voltage Regulator IC LX8580A-00CDF

Description
LDO Regulator Pos 7.5A 6-Pin(5+Tab) SPAK Product overview: LX8580A-00CDF from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8580A-00CDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Regulator Pos 7.5A 6-Pin(5+Tab) SPAK Product overview: LX8580A-00CDF from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8580A-00CDF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5A LDO Voltage Regulator IC - 776-LX8580A-00CDF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5A LDO Voltage Regulator IC
776-LX8580A-00CDF
7.5A LDO Voltage Regulator IC 776-LX8580A-00CDF
LDO Regulator Pos 7.5A 6-Pin(5+Tab) SPAK Product overview: LX8580A-00CDF from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8580A-00CDF can be used for catalog matching and distributor lookup.

LDO Regulator Pos 7.5A 6-Pin(5+Tab) SPAK Product overview: LX8580A-00CDF from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 7.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8580A-00CDF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1323689-LX8580A-00CDF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1323689-LX8580A-00CDF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1323689-LX8580A-00CDF
Manufacturer: Microsemi Corporation Win Source Part Number: 1323689-LX8580A-00CD F Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Bulk Standard Package: 2,000 Mounting: Surface Mount Current - Output: 7.5A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 2.85V Output Configuration: Positive Voltage - Input (Max): 13V Voltage - Output (Min/Fixed): 2V Supplier Device Package: 5-SPAK Temperature Range - Operating: 0°C ~ 125°C Case / Package: SPak-5 (5 leads + Tab) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 71 Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LX8580A-00CDF-NDR,15 0-LX8580A-00CDF,LX85 80A-00CDF-ND Base Product Number: LX8580 Product Status: Obsolete Voltage Dropout (Max): 0.7V @ 7.5A Moisture Sensitivity Level (MSL): 2 (1 Year)

Manufacturer: Microsemi Corporation
Win Source Part Number: 1323689-LX8580A-00CDF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Bulk
Standard Package: 2,000
Mounting: Surface Mount
Current - Output: 7.5A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 2.85V
Output Configuration: Positive
Voltage - Input (Max): 13V
Voltage - Output (Min/Fixed): 2V
Supplier Device Package: 5-SPAK
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: SPak-5 (5 leads + Tab)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LX8580A-00CDF-NDR,150-LX8580A-00CDF,LX8580A-00CDF-ND
Base Product Number: LX8580
Product Status: Obsolete
Voltage Dropout (Max): 0.7V @ 7.5A
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8580A-00CDF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8580A-00CDF
IC REG LINEAR POS ADJ 7.5A 5SPAK

IC REG LINEAR POS ADJ 7.5A 5SPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LX8580A-00CDF 1323689-LX8580A-00CDF LX8580A-00CDF
Product Name 7.5A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Output Voltage 2.85 volts 2 volts
IOUT 7.5 amps 7.5 amps
Dropout Voltage 0.5900 volts 0.7000 volts
IQ 0.0100 amps 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data