Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - LX8580-00CP LX8580-00CP

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064647-LX8580-00CP Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 7A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.8V @ 7A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064647-LX8580-00CP Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 7A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.8V @ 7A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LX8580-00CP - 1064647-LX8580-00CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8580-00CP
1064647-LX8580-00CP
PMIC - PMIC - Voltage Regulators - Linear - LX8580-00CP 1064647-LX8580-00CP
Manufacturer: Microsemi Corporation Win Source Part Number: 1064647-LX8580-00CP Packaging: Tube/Rail Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 7A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220-5 Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 2V Dropout Voltage-Max: 0.8V @ 7A Operating Supply Current: 10mA Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064647-LX8580-00CP
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 7A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-5
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 2V
Dropout Voltage-Max: 0.8V @ 7A
Operating Supply Current: 10mA
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
7A TO220 Voltage Regulator IC - 776-LX8580-00CP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7A TO220 Voltage Regulator IC
776-LX8580-00CP
7A TO220 Voltage Regulator IC 776-LX8580-00CP
IC REG LINEAR POS ADJ 7A TO220-5 Product overview: LX8580-00CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8580-00CP can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 7A TO220-5 Product overview: LX8580-00CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8580-00CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8580-00CP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8580-00CP
IC REG LINEAR POS ADJ 7A TO220-5

IC REG LINEAR POS ADJ 7A TO220-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1064647-LX8580-00CP 776-LX8580-00CP LX8580-00CP
Product Name PMIC - PMIC - Voltage Regulators - Linear - LX8580-00CP 7A TO220 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5 Other; TO-220-5 TO-220
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951704VYA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Gate Drivers - A4926KLPTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2444543 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details