Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - LX8554-00CDD LX8554-00CDD

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209755-LX8554-00CDD Packaging: Tube Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 5A Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 83dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-263, Power Output Voltage MAX: 9V Voltage Input MAX: 10V Voltage Dropout (Maximum): 1V @ 5A Alternative Parts (Cross-Reference): TS1084CP RO; TS1084CZ; TS1084CP; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209755-LX8554-00CDD Packaging: Tube Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 5A Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 83dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-263, Power Output Voltage MAX: 9V Voltage Input MAX: 10V Voltage Dropout (Maximum): 1V @ 5A Alternative Parts (Cross-Reference): TS1084CP RO; TS1084CZ; TS1084CP; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LX8554-00CDD - 1209755-LX8554-00CDD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8554-00CDD
1209755-LX8554-00CDD
PMIC - PMIC - Voltage Regulators - Linear - LX8554-00CDD 1209755-LX8554-00CDD
Manufacturer: Microsemi Corporation Win Source Part Number: 1209755-LX8554-00CDD Packaging: Tube Operating Temperature Range: 0°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Adjustable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 5A Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 83dB (120Hz) Protection Features: Over Temperature, Short Circuit Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-263, Power Output Voltage MAX: 9V Voltage Input MAX: 10V Voltage Dropout (Maximum): 1V @ 5A Alternative Parts (Cross-Reference): TS1084CP RO; TS1084CZ; TS1084CP; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1209755-LX8554-00CDD
Packaging: Tube
Operating Temperature Range: 0°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 5A
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 83dB (120Hz)
Protection Features: Over Temperature, Short Circuit
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-263, Power
Output Voltage MAX: 9V
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 1V @ 5A
Alternative Parts (Cross-Reference): TS1084CP RO; TS1084CZ; TS1084CP;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5A Voltage Regulator IC
776-LX8554-00CDD
5A Voltage Regulator IC 776-LX8554-00CDD
IC REG LIN POS ADJ 5A TO263 PWR Product overview: LX8554-00CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8554-00CDD can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 5A TO263 PWR Product overview: LX8554-00CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8554-00CDD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8554-00CDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8554-00CDD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8554-00CDD
IC REG LIN POS ADJ 5A TO263 PWR

IC REG LIN POS ADJ 5A TO263 PWR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1209755-LX8554-00CDD 776-LX8554-00CDD LX8554-00CDD
Product Name PMIC - PMIC - Voltage Regulators - Linear - LX8554-00CDD 5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; TO-263-4 TO-263
Life Cycle Stage PhaseOut; Obsolete(EOL)
Output Voltage 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
Motor Drivers, Controllers - A3977SED - ODG (Origin Data Global)
Specs
Package Type Other; 44-LCC (J-Lead)
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
4.5V Power Management IC - 713-BQ27200DRKR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSON
Operating Temperature -20 C (-4 F)
View Details
2 suppliers