The LX8386B-33CDD is a 1.5A low dropout positive linear regulator with a fixed 3.3V output, housed in a plastic TO-263 (D-Pak) package. It guarantees a maximum dropout voltage of 1.3V at 1.5A output current and operates with an input voltage up to 10V. The device includes internal current and thermal limiting, and is specified for commercial temperature range operation from 0°C to +125°C. The TO-263 package has a thermal resistance from junction to tab of 3.0°C/W. Output ripple rejection is 60 to 83 dB under specified conditions.
IC REG LIN 3.3V 1.5A TO263 POWER Product overview: LX8386B-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8386B-33CDD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LX8386B-33CDD |
| Product Name | 3.3V 1.5A Voltage Regulator IC |
| Package Type | Other; TO-263-4 |