The LX8386B-00CP is a 1.5A low dropout positive linear regulator in a plastic TO-220 package, designed for adjustable output voltage applications. It guarantees a maximum dropout voltage of 1.3V at 1.5A output current and operates with an input-to-output differential as low as 1V. The device features a 1% initial reference voltage accuracy, 0.1% load regulation, and 0.015% line regulation. It is specified for industrial temperature operation from -25°C to +125°C. The regulator requires a minimum of 10µF output capacitance and dissipates power with a thermal resistance of 60°C/W junction-to-ambient.
IC REG LIN POS ADJ 1.5A TO220 Product overview: LX8386B-00CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8386B-00CP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LX8386B-00CP |
| Product Name | 1.5A TO220 Voltage Regulator IC |
| Package Type | Other; TO-220-3 |