IC REG LIN 3.3V 1.5A TO263 POWER Product overview: LX8386A-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8386A-33CDD can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 115192-LX8386A-33CDD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263, Power
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 1.5A
Operating Supply Current: 10mA
PSRR: 83dB (120Hz)
Control Protection Features: Over Current, Over Temperature
IC REG LIN 3.3V 1.5A TO263 POWER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LX8386A-33CDD | 115192-LX8386A-33CDD | LX8386A-33CDD |
| Product Name | 3.3V 1.5A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LX8386A-33CDD | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; TO-263-4 | TO-263; Other; TO-263, Power | TO-263 |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps |
| Dropout Voltage | 1.1 volts | 1.3 volts | |
| Operating Temperature | 0 C (32 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) |