The LX8386A-00CDD is a 1.5A low dropout positive regulator in a plastic TO-263 package, designed to provide adjustable output voltage with a maximum dropout voltage of 1.3V at 1.5A output current. It operates over a commercial temperature range of 0°C to +125°C and features a reference voltage tolerance of ±2% over line, load, and temperature. The device requires a minimum of 10µF output capacitance and supports output currents up to 1.5A with line and load regulation of 0.015% and 0.1% respectively. Thermal resistance from junction to ambient is 60°C/W.
IC REG LIN POS ADJ 1.5A TO263 Product overview: LX8386A-00CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8386A-00CDD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LX8386A-00CDD |
| Product Name | 1.5A Voltage Regulator IC |
| Package Type | Other; TO-263-4 |