The LX8386-33IDD is a 1.5A low-dropout positive linear regulator in a Plastic TO-263 (D-Pak) package, designed to provide a fixed 3.3V output. It guarantees a maximum dropout voltage of 1.3V at 1.5A output current and operates with a minimum input-to-output differential of 1.1V. The device is specified over the commercial temperature range of 0°C to 125°C and features line regulation of 2 mV and load regulation of 15 mV. On-chip trimming ensures output voltage accuracy of ±1% under line, load, and temperature variations. The regulator requires a minimum 10µF output capacitor and includes internal thermal and current protection. The tab is connected to the output pin.
IC REG LIN 3.3V 1.5A TO263 POWER Product overview: LX8386-33IDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8386-33IDD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LX8386-33IDD |
| Product Name | 3.3V 1.5A Voltage Regulator IC |
| Package Type | Other; TO-263-4 |