Microsemi Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LX8386-33CP

Description
Win Source Part Number: 1073185-LX8386-33CP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 2,500 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220, Power Temperature Range - Operating: 0°C ~ 125°C PSRR: 83dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: LX8386-33CP-NDR,LX83 86-33CP-ND,150-LX838 6-33CP Base Product Number: LX8386 Product Status: Obsolete Voltage Dropout (Max): 1.5V @ 1.5A
Request a Quote Datasheet
Description
Win Source Part Number: 1073185-LX8386-33CP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 2,500 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220, Power Temperature Range - Operating: 0°C ~ 125°C PSRR: 83dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: LX8386-33CP-NDR,LX83 86-33CP-ND,150-LX838 6-33CP Base Product Number: LX8386 Product Status: Obsolete Voltage Dropout (Max): 1.5V @ 1.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1073185-LX8386-33CP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1073185-LX8386-33CP
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1073185-LX8386-33CP
Win Source Part Number: 1073185-LX8386-33CP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 2,500 Current - Output: 1.5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.3V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220, Power Temperature Range - Operating: 0°C ~ 125°C PSRR: 83dB (120Hz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: LX8386-33CP-NDR,LX83 86-33CP-ND,150-LX838 6-33CP Base Product Number: LX8386 Product Status: Obsolete Voltage Dropout (Max): 1.5V @ 1.5A

Win Source Part Number: 1073185-LX8386-33CP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 2,500
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.3V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220, Power
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 83dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: LX8386-33CP-NDR,LX8386-33CP-ND,150-LX8386-33CP
Base Product Number: LX8386
Product Status: Obsolete
Voltage Dropout (Max): 1.5V @ 1.5A

Buy Now
Singapore, Singapore
3.3V 1.5A TO220 Voltage Regulator IC
776-LX8386-33CP
3.3V 1.5A TO220 Voltage Regulator IC 776-LX8386-33CP
IC REG LIN 3.3V 1.5A TO220 POWER Product overview: LX8386-33CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8386-33CP can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 1.5A TO220 POWER Product overview: LX8386-33CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8386-33CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8386-33CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8386-33CP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8386-33CP
IC REG LIN 3.3V 1.5A TO220 POWER

IC REG LIN 3.3V 1.5A TO220 POWER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1073185-LX8386-33CP 776-LX8386-33CP LX8386-33CP
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3.3V 1.5A TO220 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; Tube Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444527P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
PMIC - Voltage Regulators - Linear - ADP3302AR3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24130RHLT - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details