Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - LX8386-33CDD LX8386-33CDD

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206920-LX8386-33CDD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263, Power Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 1.5A Operating Supply Current: 10mA PSRR: 83dB (120Hz) Control Protection Features: Over Current, Over Temperature
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206920-LX8386-33CDD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263, Power Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 1.5A Operating Supply Current: 10mA PSRR: 83dB (120Hz) Control Protection Features: Over Current, Over Temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LX8386-33CDD - 206920-LX8386-33CDD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8386-33CDD
206920-LX8386-33CDD
PMIC - PMIC - Voltage Regulators - Linear - LX8386-33CDD 206920-LX8386-33CDD
Manufacturer: Microsemi Corporation Win Source Part Number: 206920-LX8386-33CDD Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.2V @ 1.5A Number of Regulators: 1 Output Type: Fixed Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263, Power Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 1.5A Operating Supply Current: 10mA PSRR: 83dB (120Hz) Control Protection Features: Over Current, Over Temperature

Manufacturer: Microsemi Corporation
Win Source Part Number: 206920-LX8386-33CDD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263, Power
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 10mA
PSRR: 83dB (120Hz)
Control Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Singapore, Singapore
3.3V 1.5A Voltage Regulator IC
776-LX8386-33CDD
3.3V 1.5A Voltage Regulator IC 776-LX8386-33CDD
IC REG LIN 3.3V 1.5A TO263 POWER Product overview: LX8386-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8386-33CDD can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 1.5A TO263 POWER Product overview: LX8386-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8386-33CDD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8386-33CDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8386-33CDD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8386-33CDD
IC REG LIN 3.3V 1.5A TO263 POWER

IC REG LIN 3.3V 1.5A TO263 POWER

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 206920-LX8386-33CDD 776-LX8386-33CDD LX8386-33CDD
Product Name PMIC - PMIC - Voltage Regulators - Linear - LX8386-33CDD 3.3V 1.5A Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
Package Type TO-263; Other; TO-263, Power Other; TO-263-4 TO-263
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - CAT6243-ADJMT5T3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 1 amps
View Details
Voltage Regulators - 1220377 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A3942KLGTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 4.5 to 60 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703V9A - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details