The LX8385B-00CP is a 3A low dropout positive voltage regulator in a plastic TO-220 package, with an adjustable output voltage ranging from 1.225V to 1.270V at 3A load current. It guarantees a maximum dropout voltage of 1.3V at full output current and operates over an ambient temperature range of 0°C to 125°C with a voltage reference tolerance of 1.0% maximum over line, load, and temperature. The device features 0.015% line regulation and 0.15% load regulation, and includes thermal and current protection. Its thermal resistance from junction to ambient is 60°C/W, and from junction to tab is 2.7°C/W.
IC REG LIN POS ADJ 3A TO220 PWR Product overview: LX8385B-00CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8385B-00CP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LX8385B-00CP |
| Product Name | 3A TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |