The LX8385A-00CP is a 3A low dropout positive linear regulator in a plastic TO-220 package, designed for adjustable output voltage operation. It provides a guaranteed dropout voltage of less than 1.3V at 3A output current and maintains a voltage reference accuracy of ±2% over the operating temperature range of -25°C to 125°C. The device offers 0.015% line regulation and 0.15% load regulation, with quiescent current flowing entirely into the load to maximize efficiency. It includes thermal protection and is RoHS compliant, with a maximum junction temperature of 150°C and a thermal resistance from junction to ambient of 60°C/W, suitable for high-efficiency linear regulation applications.
IC REG LIN POS ADJ 3A TO220 PWR Product overview: LX8385A-00CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8385A-00CP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LX8385A-00CP |
| Product Name | 3A TO220 Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable |