The LX8385-05CP is a 3A low dropout positive linear regulator in a Plastic TO-220 package, providing a fixed 5V output. It guarantees a maximum dropout voltage of 1.5V at 3A output current, with a voltage accuracy of ±2% over the 0°C to 125°C commercial temperature range. The device features 0.015% line regulation and 0.15% load regulation, and requires a minimum 10µF input capacitor and 15µF output capacitor for stability. Junction-to-ambient thermal resistance is 60°C/W. It includes internal current limiting, thermal shutdown, and safe operating area protection. The case is electrically connected to the output terminal.
IC REG LINEAR 5V 3A TO220 POWER Product overview: LX8385-05CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8385-05CP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 776-LX8385-05CP |
| Product Name | 5V 3A TO220 Voltage Regulator IC |
| Output Voltage Type | Fixed |
| Package Type | Other; TO-220-3 |
| Output Voltage | 5 volts |
| IOUT | 3 amps |