Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - LX8385-00CP LX8385-00CP

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209753-LX8385-00CP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Adjustable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 3A Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 83dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-220, Power Output Voltage MAX: 8.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 1.5V @ 3A Alternative Parts (Cross-Reference): KD1083V; LD1117V; LD1117V-DG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209753-LX8385-00CP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Adjustable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 3A Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 83dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-220, Power Output Voltage MAX: 8.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 1.5V @ 3A Alternative Parts (Cross-Reference): KD1083V; LD1117V; LD1117V-DG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LX8385-00CP - 1209753-LX8385-00CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8385-00CP
1209753-LX8385-00CP
PMIC - PMIC - Voltage Regulators - Linear - LX8385-00CP 1209753-LX8385-00CP
Manufacturer: Microsemi Corporation Win Source Part Number: 1209753-LX8385-00CP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 125°C Package: TO-220-3 Number of Regulators: 1 Output Type: Adjustable Part Status: Obsolete(EOL) Output Configuration: Positive Output Current: 3A Output Voltage: 1.25V Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA PSRR: 83dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-220, Power Output Voltage MAX: 8.5V Voltage Input MAX: 10V Voltage Dropout (Maximum): 1.5V @ 3A Alternative Parts (Cross-Reference): KD1083V; LD1117V; LD1117V-DG; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1209753-LX8385-00CP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Adjustable
Part Status: Obsolete(EOL)
Output Configuration: Positive
Output Current: 3A
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 83dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-220, Power
Output Voltage MAX: 8.5V
Voltage Input MAX: 10V
Voltage Dropout (Maximum): 1.5V @ 3A
Alternative Parts (Cross-Reference): KD1083V; LD1117V; LD1117V-DG;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3A TO220 Voltage Regulator IC
776-LX8385-00CP
3A TO220 Voltage Regulator IC 776-LX8385-00CP
IC REG LIN POS ADJ 3A TO220 PWR Product overview: LX8385-00CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8385-00CP can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 3A TO220 PWR Product overview: LX8385-00CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8385-00CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8385-00CP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8385-00CP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8385-00CP
IC REG LIN POS ADJ 3A TO220 PWR

IC REG LIN POS ADJ 3A TO220 PWR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1209753-LX8385-00CP 776-LX8385-00CP LX8385-00CP
Product Name PMIC - PMIC - Voltage Regulators - Linear - LX8385-00CP 3A TO220 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-220; Other; TO-220-3 Other; TO-220-3 TO-220
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data