The LX8384A-15CP is a 5A low dropout positive regulator in a plastic TO-220 3-pin package with a fixed 1.5V output voltage. It provides a reference voltage tolerance of 2.0% maximum, a dropout voltage of 1.3V at 5A, and operates over a commercial temperature range of 0°C to 125°C. The device requires a minimum 10µF input capacitor and a 15µF or greater output capacitor for stability. Thermal resistance from junction to ambient is 60°C/W, and junction temperature is limited to 150°C. Linear regulation is 0.015% and load regulation is 0.15%, with ripple rejection of 60 to 83 dB. Quiescent current is between 4mA and 10mA under operating conditions and the device meets the Pentium® processor VRE specification. The part is designed for high efficiency linear regulation applications including Pentium P54C processors.
IC REG CONV PENTIUM 1OUT TO220 Product overview: LX8384A-15CP from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384A-15CP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 750-LX8384A-15CP |
| Product Name | TO220 Power Management IC |
| Output Voltage Type | Fixed |