Microsemi Corp. TO220 LDO Voltage Regulator IC LX8384A-00CP

Description
IC REG CONV PENTIUM 1OUT TO220 Product overview: LX8384A-00CP from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LX8384A-00CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV PENTIUM 1OUT TO220 Product overview: LX8384A-00CP from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LX8384A-00CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TO220 LDO Voltage Regulator IC
699-LX8384A-00CP
TO220 LDO Voltage Regulator IC 699-LX8384A-00CP
IC REG CONV PENTIUM 1OUT TO220 Product overview: LX8384A-00CP from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LX8384A-00CP can be used for catalog matching and distributor lookup.

IC REG CONV PENTIUM 1OUT TO220 Product overview: LX8384A-00CP from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TO220, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LX8384A-00CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 989990-LX8384A-00CP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
989990-LX8384A-00CP
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 989990-LX8384A-00CP
Win Source Part Number: 989990-LX8384A-00CP Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Converter, Intel Pentium® P54C-VRE Standard Package: 2,500 Voltage - Output: Adjustable Voltage - Input: 4.75V ~ 10V Number of Outputs: 1 Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: 0°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: LX8384A-00CP-NDR,150 -LX8384A-00CP,LX8384 A-00CP-ND Base Product Number: LX8384 Product Status: Obsolete

Win Source Part Number: 989990-LX8384A-00CP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Converter, Intel Pentium® P54C-VRE
Standard Package: 2,500
Voltage - Output: Adjustable
Voltage - Input: 4.75V ~ 10V
Number of Outputs: 1
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: 0°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: LX8384A-00CP-NDR,150-LX8384A-00CP,LX8384A-00CP-ND
Base Product Number: LX8384
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 699-LX8384A-00CP 989990-LX8384A-00CP
Product Name TO220 LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data

Similar Products

nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1897012 - RS Components, Ltd.
Specs
Regulator Category Charge pump
Package Type Other; μmax
IQ 0.0010 amps
View Details
Motor Drivers, Controllers - A3984SLPTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details