Microsemi Corp. 5A Power Management IC LX8384A-00CDD

Description
IC REG CONV 1OUT ADJ 5A TO263 Product overview: LX8384A-00CDD from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384A-00CDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV 1OUT ADJ 5A TO263 Product overview: LX8384A-00CDD from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384A-00CDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Power Management IC
750-LX8384A-00CDD
5A Power Management IC 750-LX8384A-00CDD
IC REG CONV 1OUT ADJ 5A TO263 Product overview: LX8384A-00CDD from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384A-00CDD can be used for catalog matching and distributor lookup.

IC REG CONV 1OUT ADJ 5A TO263 Product overview: LX8384A-00CDD from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384A-00CDD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384A-00CDD - 1064638-LX8384A-00CDD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384A-00CDD
1064638-LX8384A-00CDD
PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384A-00CDD 1064638-LX8384A-00CDD
Manufacturer: Microsemi Corporation Win Source Part Number: 1064638-LX8384A-00CD D Packaging: Tube/Rail Applications: Converter, Intel Pentium P54C-VRE Mounting: SMD (SMT) Voltage - Input: 4.75 V to 10 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Dimension: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064638-LX8384A-00CDD
Packaging: Tube/Rail
Applications: Converter, Intel Pentium P54C-VRE
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 10 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Dimension: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-LX8384A-00CDD 1064638-LX8384A-00CDD
Product Name 5A Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384A-00CDD
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1148AR - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1900450 - RS Components, Ltd.
Specs
Regulator Category Switching; Charge pump
Package Type SOIC; Other; Soic
IQ 0.0070 amps
View Details
Power Management - Specialized - 620-1338-2-ND - DigiKey
Specs
Package Type Other; 8-UFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Distribution Switches, Load Drivers - BTS5662E - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-BSSOP (0.295", 7.50mm Width) Exposed Pad
Special Features Multiple Outputs; Slew Rate Controlled
View Details