Microsemi Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-33CP LX8384-33CP

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064637-LX8384-33CP Packaging: Tube/Rail Applications: Converter, Intel Pentium P54C-VRE Mounting: Through Hole Voltage - Input: 4.75 V to 10 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064637-LX8384-33CP Packaging: Tube/Rail Applications: Converter, Intel Pentium P54C-VRE Mounting: Through Hole Voltage - Input: 4.75 V to 10 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-33CP - 1064637-LX8384-33CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-33CP
1064637-LX8384-33CP
PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-33CP 1064637-LX8384-33CP
Manufacturer: Microsemi Corporation Win Source Part Number: 1064637-LX8384-33CP Packaging: Tube/Rail Applications: Converter, Intel Pentium P54C-VRE Mounting: Through Hole Voltage - Input: 4.75 V to 10 V Number of Outputs: 1 Output Voltage: 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064637-LX8384-33CP
Packaging: Tube/Rail
Applications: Converter, Intel Pentium P54C-VRE
Mounting: Through Hole
Voltage - Input: 4.75 V to 10 V
Number of Outputs: 1
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
TO220 Power Management IC
750-LX8384-33CP
TO220 Power Management IC 750-LX8384-33CP
IC REG CONV PENTIUM 1OUT TO220 Product overview: LX8384-33CP from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384-33CP can be used for catalog matching and distributor lookup.

IC REG CONV PENTIUM 1OUT TO220 Product overview: LX8384-33CP from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384-33CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1064637-LX8384-33CP 750-LX8384-33CP
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-33CP TO220 Power Management IC
Package Type TO-220; Other; TO-220 Other; TO-220-3
Special Features Multiple Outputs
Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - AAT3242ITP-QN-T1 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.3000 to 0.1500 amps
View Details
Dual Output Regulator - A4402ELPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Gate Drivers - AUIRS2191STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details