Microsemi Corp. PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-33CDD LX8384-33CDD

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 924673-LX8384-33CDD Operating Temperature Range: 0°C ~ 125°C Features: series Converter, Intel Pentium® P54C-VRE Voltage Regulator IC 1 Output Package: Tube Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: Surface Mount Part Status: Obsolete Family Name: LX8384 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 924673-LX8384-33CDD Operating Temperature Range: 0°C ~ 125°C Features: series Converter, Intel Pentium® P54C-VRE Voltage Regulator IC 1 Output Package: Tube Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: Surface Mount Part Status: Obsolete Family Name: LX8384 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-33CDD - 924673-LX8384-33CDD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-33CDD
924673-LX8384-33CDD
PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-33CDD 924673-LX8384-33CDD
Manufacturer: Microsemi Corporation Win Source Part Number: 924673-LX8384-33CDD Operating Temperature Range: 0°C ~ 125°C Features: series Converter, Intel Pentium® P54C-VRE Voltage Regulator IC 1 Output Package: Tube Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: Surface Mount Part Status: Obsolete Family Name: LX8384 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 924673-LX8384-33CDD
Operating Temperature Range: 0°C ~ 125°C
Features: series Converter, Intel Pentium® P54C-VRE Voltage Regulator IC 1 Output
Package: Tube
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LX8384
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
3.3V 5A Power Management IC
750-LX8384-33CDD
3.3V 5A Power Management IC 750-LX8384-33CDD
IC REG CONV 1OUT 3.3V 5A TO263 Product overview: LX8384-33CDD from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 5A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384-33CDD can be used for catalog matching and distributor lookup.

IC REG CONV 1OUT 3.3V 5A TO263 Product overview: LX8384-33CDD from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3.3V, 5A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384-33CDD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 924673-LX8384-33CDD 750-LX8384-33CDD
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-33CDD 3.3V 5A Power Management IC
Package Type TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; TO-263-4
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADM660AN - Lingto Electronic Limited
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1896966 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details
Gate Drivers - 2EDN8533FXTMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details