Microsemi Corp. TO220 Power Management IC LX8384-00CP

Description
IC REG CONV PENTIUM 1OUT TO220 Product overview: LX8384-00CP from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384-00CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CONV PENTIUM 1OUT TO220 Product overview: LX8384-00CP from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384-00CP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TO220 Power Management IC
750-LX8384-00CP
TO220 Power Management IC 750-LX8384-00CP
IC REG CONV PENTIUM 1OUT TO220 Product overview: LX8384-00CP from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384-00CP can be used for catalog matching and distributor lookup.

IC REG CONV PENTIUM 1OUT TO220 Product overview: LX8384-00CP from Microsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TO220, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LX8384-00CP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-00CP - 206916-LX8384-00CP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-00CP
206916-LX8384-00CP
PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-00CP 206916-LX8384-00CP
Manufacturer: Microsemi Corporation Win Source Part Number: 206916-LX8384-00CP Packaging: Tube/Rail Applications: Converter, Intel Pentium P54C-VRE Mounting: Through Hole Voltage - Input: 4.75 V to 10 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220

Manufacturer: Microsemi Corporation
Win Source Part Number: 206916-LX8384-00CP
Packaging: Tube/Rail
Applications: Converter, Intel Pentium P54C-VRE
Mounting: Through Hole
Voltage - Input: 4.75 V to 10 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 750-LX8384-00CP 206916-LX8384-00CP
Product Name TO220 Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - LX8384-00CP
Output Voltage Type Adjustable / Variable
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 5962-8768102XA - Quarktwin Technology Ltd.
Specs
Regulator Category Switching
View Details
2 suppliers
Motor Drivers, Controllers - A3941KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power Management IC - 746-BTM7810KAUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
Voltage Regulators - 2222798 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; UDFN-3030-8
View Details