The LX8383B-00CP is a 7.5A low dropout positive regulator in a plastic TO-220 package with three terminals, designed for adjustable output voltage applications. It guarantees a maximum dropout voltage of 1.3V at full load and includes a reference voltage with 0.8% initial accuracy and 1% over line, load, and temperature. The device operates with a minimum output current of 2mA and supports an input voltage up to 10V. Thermal resistance from junction to ambient is 60°C/W. It is specified for commercial temperature operation from 0°C to 125°C.
IC REG LIN POS ADJ 7.5A TO220 Product overview: LX8383B-00CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 7.5A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8383B-00CP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 776-LX8383B-00CP |
| Product Name | 7.5A TO220 Voltage Regulator IC |
| Package Type | Other; TO-220-3 |