IC REG LIN POS ADJ 10A TO220 PWR Product overview: LX8382A-00CP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10A, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8382A-00CP can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 880373-LX8382A-00CP
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable 1 Output 10A TO-220, Power
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: LX8382
Categories: Integrated Circuits (ICs)
Case / Package: TO-220, Power
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN POS ADJ 10A TO220 PWR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LX8382A-00CP | 880373-LX8382A-00CP | LX8382A-00CP |
| Product Name | 10A TO220 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LX8382A-00CP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; TO-220-3 | TO-220; Other; TO-220, Power | TO-220 |
| Output Voltage | 8 volts | 1.25 volts | |
| IOUT | 10 amps | 10 amps | |
| Dropout Voltage | 1.1 volts |