Manufacturer: Microsemi Corporation
Win Source Part Number: 020767-LX8211-00ISE-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.25V @ 150mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 150mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.175V
Dropout Voltage-Max: 0.4V @ 150mA
Operating Supply Current: 220μA
PSRR: 50dB (120Hz)
Maximum Output Voltage: 5.6V
Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 020767-LX8211-00ISE-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LX8211-00ISE-TR |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOT23; Other; SOT-23-5 |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |