Microsemi Corp. 2.5V 1.2A Voltage Regulator IC LX8117B-25CDD

Description
IC REG LIN 2.5V 1.2A TO263 POWER Product overview: LX8117B-25CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117B-25CDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 2.5V 1.2A TO263 POWER Product overview: LX8117B-25CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117B-25CDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 1.2A Voltage Regulator IC
776-LX8117B-25CDD
2.5V 1.2A Voltage Regulator IC 776-LX8117B-25CDD
IC REG LIN 2.5V 1.2A TO263 POWER Product overview: LX8117B-25CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117B-25CDD can be used for catalog matching and distributor lookup.

IC REG LIN 2.5V 1.2A TO263 POWER Product overview: LX8117B-25CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1.2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1.2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117B-25CDD can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LX8117B-25CDD - 1064633-LX8117B-25CDD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8117B-25CDD
1064633-LX8117B-25CDD
PMIC - PMIC - Voltage Regulators - Linear - LX8117B-25CDD 1064633-LX8117B-25CDD
Manufacturer: Microsemi Corporation Win Source Part Number: 1064633-LX8117B-25CD D Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1.2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263, Power Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 1.2A Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Short Circuit Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064633-LX8117B-25CDD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263, Power
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 1.2A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8117B-25CDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8117B-25CDD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8117B-25CDD
IC REG LIN 2.5V 1.2A TO263 POWER

IC REG LIN 2.5V 1.2A TO263 POWER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LX8117B-25CDD 1064633-LX8117B-25CDD LX8117B-25CDD
Product Name 2.5V 1.2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LX8117B-25CDD Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-263-4 TO-263; Other; TO-263, Power TO-263
Output Voltage 2.5 volts 2.5 volts 2.5 volts
IOUT 1.5 amps 1.2 amps 1.2 amps
Dropout Voltage 1.15 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24079QWRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LED Drivers - A6213KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - ADP7105ARDZ-1.8 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good, Under Voltage Lockout
IOUT 0.5000 amps
View Details
Voltage Regulators - 2444524 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
Output Voltage 8 volts
View Details