Microsemi Corp. 1.2A TO252 Voltage Regulator IC LX8117B-00CDT

Description
IC REG LINEAR POS ADJ 1.2A TO252 Product overview: LX8117B-00CDT from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117B-00CDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1.2A TO252 Product overview: LX8117B-00CDT from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117B-00CDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2A TO252 Voltage Regulator IC
776-LX8117B-00CDT
1.2A TO252 Voltage Regulator IC 776-LX8117B-00CDT
IC REG LINEAR POS ADJ 1.2A TO252 Product overview: LX8117B-00CDT from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117B-00CDT can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1.2A TO252 Product overview: LX8117B-00CDT from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117B-00CDT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1073183-LX8117B-00CDT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1073183-LX8117B-00CDT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1073183-LX8117B-00CDT
Win Source Part Number: 1073183-LX8117B-00CD T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Current - Output: 1.2A Number of Regulators: 1 Output Type: Adjustable Voltage - Output (Max): 13.85V Output Configuration: Positive Voltage - Input (Max): 15V Voltage - Output (Min/Fixed): 1.25V Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252, (D-Pak) Temperature Range - Operating: 0°C ~ 125°C PSRR: 75dB (120Hz) Protection Features: Over Current, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 2 (1 Year) Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX8117B-00CDT,LX 8117B-00CDT-NDR,LX81 17B-00CDT-ND Base Product Number: LX8117 Product Status: Obsolete Voltage Dropout (Max): 1.3V @ 1.2A

Win Source Part Number: 1073183-LX8117B-00CDT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output: 1.2A
Number of Regulators: 1
Output Type: Adjustable
Voltage - Output (Max): 13.85V
Output Configuration: Positive
Voltage - Input (Max): 15V
Voltage - Output (Min/Fixed): 1.25V
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252, (D-Pak)
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-LX8117B-00CDT,LX8117B-00CDT-NDR,LX8117B-00CDT-ND
Base Product Number: LX8117
Product Status: Obsolete
Voltage Dropout (Max): 1.3V @ 1.2A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8117B-00CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8117B-00CDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8117B-00CDT
IC REG LINEAR POS ADJ 1.2A TO252

IC REG LINEAR POS ADJ 1.2A TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LX8117B-00CDT 1073183-LX8117B-00CDT LX8117B-00CDT
Product Name 1.2A TO252 Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO-252-3 DPAK; Other; Tube DPAK
IOUT 1.5 amps 1.2 amps
VIN 15 volts
Dropout Voltage 1.15 volts 1.3 volts
Unlock Full Specs
to access all available technical data