Manufacturer: Microsemi Corporation
Win Source Part Number: 1064628-LX8117A-33CS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223, Power
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 1A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC REG LIN 3.3V 1A SOT223 POWER Product overview: LX8117A-33CST from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117A-33CST can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 1A SOT223 POWER
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1064628-LX8117A-33CST | 776-LX8117A-33CST | LX8117A-33CST |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LX8117A-33CST | 3.3V 1A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | Other; SOT-223, Power | Other; TO-261-4 | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | ||
| Special Features | Input Overcurrent Protection |