Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear - LX8117A-25CDT LX8117A-25CDT

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 880372-LX8117A-25CDT Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak) Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: LX8117 Categories: Integrated Circuits (ICs) Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 880372-LX8117A-25CDT Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak) Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: LX8117 Categories: Integrated Circuits (ICs) Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LX8117A-25CDT - 880372-LX8117A-25CDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8117A-25CDT
880372-LX8117A-25CDT
PMIC - PMIC - Voltage Regulators - Linear - LX8117A-25CDT 880372-LX8117A-25CDT
Manufacturer: Microsemi Corporation Win Source Part Number: 880372-LX8117A-25CDT Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak) Package: Tube Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: Surface Mount Part Status: Obsolete Family Name: LX8117 Categories: Integrated Circuits (ICs) Case / Package: TO-252, (D-Pak) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 880372-LX8117A-25CDT
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Package: Tube
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LX8117
Categories: Integrated Circuits (ICs)
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
2.5V 1A TO252 Voltage Regulator IC
776-LX8117A-25CDT
2.5V 1A TO252 Voltage Regulator IC 776-LX8117A-25CDT
IC REG LINEAR 2.5V 1A TO252 Product overview: LX8117A-25CDT from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117A-25CDT can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 1A TO252 Product overview: LX8117A-25CDT from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 1A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117A-25CDT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8117A-25CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8117A-25CDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8117A-25CDT
IC REG LINEAR 2.5V 1A TO252

IC REG LINEAR 2.5V 1A TO252

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 880372-LX8117A-25CDT 776-LX8117A-25CDT LX8117A-25CDT
Product Name PMIC - PMIC - Voltage Regulators - Linear - LX8117A-25CDT 2.5V 1A TO252 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Package Type DPAK; Other; TO-252, (D-Pak) Other; TO-252-3 DPAK
Life Cycle Stage PhaseOut; Obsolete
Operating Temperature 0 to 125 C (32 to 257 F) 0 C (32 F) 0 to 125 C (32 to 257 F)
Output Voltage Type Fixed
Unlock Full Specs
to access all available technical data