Microsemi Corp. 1A LDO Voltage Regulator IC LX8117A-00CST

Description
IC REG LIN POS ADJ 1A SOT223 PWR Product overview: LX8117A-00CST from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LX8117A-00CST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 1A SOT223 PWR Product overview: LX8117A-00CST from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LX8117A-00CST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A LDO Voltage Regulator IC
699-LX8117A-00CST
1A LDO Voltage Regulator IC 699-LX8117A-00CST
IC REG LIN POS ADJ 1A SOT223 PWR Product overview: LX8117A-00CST from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LX8117A-00CST can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1A SOT223 PWR Product overview: LX8117A-00CST from Microsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LX8117A-00CST can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LX8117A-00CST - 1064624-LX8117A-00CST - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8117A-00CST
1064624-LX8117A-00CST
PMIC - PMIC - Voltage Regulators - Linear - LX8117A-00CST 1064624-LX8117A-00CST
Manufacturer: Microsemi Corporation Win Source Part Number: 1064624-LX8117A-00CS T Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Output Current: 1A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223, Power Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 1A Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Short Circuit Maximum Output Voltage: 13.85V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064624-LX8117A-00CST
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223, Power
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 1A
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Short Circuit
Maximum Output Voltage: 13.85V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-LX8117A-00CST 1064624-LX8117A-00CST
Product Name 1A LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LX8117A-00CST
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; TO-261-4 Other; SOT-223, Power
IOUT 1.2 amps 1 amps
Dropout Voltage 1.15 volts 1.3 volts
Operating Temperature 0 C (32 F) 0 to 125 C (32 to 257 F)
Unlock Full Specs
to access all available technical data