Microsemi Corp. 3.3V 800MA TO252 Voltage Regulator IC LX8117-33CDT

Description
IC REG LINEAR 3.3V 800MA TO252 Product overview: LX8117-33CDT from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117-33CDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 800MA TO252 Product overview: LX8117-33CDT from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117-33CDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 800MA TO252 Voltage Regulator IC
776-LX8117-33CDT
3.3V 800MA TO252 Voltage Regulator IC 776-LX8117-33CDT
IC REG LINEAR 3.3V 800MA TO252 Product overview: LX8117-33CDT from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117-33CDT can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 800MA TO252 Product overview: LX8117-33CDT from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117-33CDT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LX8117-33CDT - 1064623-LX8117-33CDT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8117-33CDT
1064623-LX8117-33CDT
PMIC - PMIC - Voltage Regulators - Linear - LX8117-33CDT 1064623-LX8117-33CDT
Manufacturer: Microsemi Corporation Win Source Part Number: 1064623-LX8117-33CDT Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-252, (D-Pak) Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Short Circuit Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064623-LX8117-33CDT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-252, (D-Pak)
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8117-33CDT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8117-33CDT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8117-33CDT
IC REG LINEAR 3.3V 800MA TO252

IC REG LINEAR 3.3V 800MA TO252

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LX8117-33CDT 1064623-LX8117-33CDT LX8117-33CDT
Product Name 3.3V 800MA TO252 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LX8117-33CDT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-252-3 Other; TO-252, (D-Pak) DPAK
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.9500 amps 0.8000 amps 0.8000 amps
VIN 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SLWTR-20-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARMZ-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Voltage Reference - ATL431LIAQDBZRQ1 - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details