Microsemi Corp. 3.3V 800MA Voltage Regulator IC LX8117-33CDD

Description
IC REG LIN 3.3V 800MA TO263 PWR Product overview: LX8117-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117-33CDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 3.3V 800MA TO263 PWR Product overview: LX8117-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117-33CDD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 800MA Voltage Regulator IC
776-LX8117-33CDD
3.3V 800MA Voltage Regulator IC 776-LX8117-33CDD
IC REG LIN 3.3V 800MA TO263 PWR Product overview: LX8117-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117-33CDD can be used for catalog matching and distributor lookup.

IC REG LIN 3.3V 800MA TO263 PWR Product overview: LX8117-33CDD from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LX8117-33CDD can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LX8117-33CDD - 1064622-LX8117-33CDD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LX8117-33CDD
1064622-LX8117-33CDD
PMIC - PMIC - Voltage Regulators - Linear - LX8117-33CDD 1064622-LX8117-33CDD
Manufacturer: Microsemi Corporation Win Source Part Number: 1064622-LX8117-33CDD Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-263, Power Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Short Circuit Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 750

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064622-LX8117-33CDD
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-263, Power
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 750

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LX8117-33CDD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LX8117-33CDD
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LX8117-33CDD
IC REG LIN 3.3V 800MA TO263 PWR

IC REG LIN 3.3V 800MA TO263 PWR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-LX8117-33CDD 1064622-LX8117-33CDD LX8117-33CDD
Product Name 3.3V 800MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LX8117-33CDD Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; TO-263-4 TO-263; Other; TO-263, Power TO-263
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.9500 amps 0.8000 amps 0.8000 amps
Dropout Voltage 1.05 volts 1.2 volts
Unlock Full Specs
to access all available technical data