Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7186AILU-TR LX7186AILU-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 114845-LX7186AILU-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Family Name: LX7186 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-UDFN (2x2) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LTC3606BIDD#TRPBF; LTC3606BEDD#TRPBF; MAX1556ETB+T; Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 114845-LX7186AILU-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Family Name: LX7186 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-UDFN (2x2) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LTC3606BIDD#TRPBF; LTC3606BEDD#TRPBF; MAX1556ETB+T; Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7186AILU-TR - 114845-LX7186AILU-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7186AILU-TR
114845-LX7186AILU-TR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7186AILU-TR 114845-LX7186AILU-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 114845-LX7186AILU-TR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 1.4MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A Family Name: LX7186 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-UDFN (2x2) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.6V Maximum Output Voltage: 5V Minimum Input Voltage: 2.5V Alternative Parts (Cross-Reference): LTC3606BIDD#TRPBF; LTC3606BEDD#TRPBF; MAX1556ETB+T; Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Manufacturer: Microsemi Corporation
Win Source Part Number: 114845-LX7186AILU-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.4MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Family Name: LX7186
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UDFN (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 5V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): LTC3606BIDD#TRPBF; LTC3606BEDD#TRPBF; MAX1556ETB+T;
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Defence, Military & Aerospace, Commercial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 114845-LX7186AILU-TR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7186AILU-TR
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-UDFN (2x2)
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Dual Power Management IC - 750-A8302SETTR-T - ERSAELECTRONICS PTE. LTD.
Specs
VIN 16 volts
Operating Temperature -20 C (-4 F)
View Details
4 suppliers
Switching Regulators - 1672767 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - ADP1873ARMZ-0.6-R7 - 910638-ADP1873ARMZ-0.6-R7 - Win Source Electronics
Specs
Package Type Other; 10-MSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details