IC REG BCK PRG/0.975V 5A 20WLCSP Product overview: LX7178-03CSP from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.975V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.975V, 5A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LX7178-03CSP can be used for catalog matching and distributor lookup.
IC REG BCK PRG/0.975V 5A 20WLCSP
Switching Voltage Regulators Reg, 5v, 5A, 2MHz, Sync, I2C, PSM
Buck Switching Regulator IC Positive Programmable (Fixed) 0.6V (0.975V) 1 Output 5A 20-UFBGA, WLCSP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LX7178-03CSP | LX7178-03CSP | LX7178-03CSP | LX7178-03CSP |
| Product Name | 0.975V 5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Programmable (Fixed) | ||
| Package Type | Other; Bulk | Other; 20-UFBGA, WLCSP | ||
| Output Voltage | 0.6000 to 3.3 volts | 0.6000 volts | 0.6000 to 3.3 volts | |
| IOUT | 5 amps | 5 amps | 5 amps |