IC REG BUCK ADJ 3.5A 10DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.5A 10-WFDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LX7175CLD | LX7175CLD |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete |
| Output Voltage | 0.8000 volts | 0.8000 to 3.3 volts |
| IOUT | 3.5 amps | 3.5 amps |
| fsw | 1400 kHz | 1400 kHz |