IC REG BUCK ADJUSTABLE 2.4A 8DFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2.4A 8-WFDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LX7167CLD | LX7167CLD |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.6000 volts | 0.6000 to 5 volts |
| IOUT | 2.4 amps | 2.4 amps |
| fsw | 3000 kHz | 3000 kHz |