Buck Switching Regulator IC Positive Programmable (Fixed) 0.6V (0.9V) 1 Output 5A 20-UFBGA, WLCSP
IC REG BUCK PROG/0.9V 5A 20WLCSP
Switching Voltage Regulators LX7165-01CSP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LX7165-01CSP | LX7165-01CSP | LX7165-01CSP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed; Programmable (Fixed) | ||
| Package Type | Other; 20-UFBGA, WLCSP | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6000 to 3.3 volts | 0.6000 volts |