Manufacturer: Microsemi Corporation
Win Source Part Number: 1064612-LX7165-01CSP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable (Fixed)
Topology: Buck
Frequency - Switching: 1.875MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 20-WLCSP
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.6V (0.9V)
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1064612-LX7165-01CSP-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LX7165-01CSP-TR |
| Configuration / Function | Buck |
| Output Voltage Type | Fixed; Programmable (Fixed) |
| Package Type | Other; 20-WLCSP |
| Life Cycle Stage | Maturity; Active |
| Special Features | Multiple Outputs; Synchronous Rectification |