Microsemi Corp. PMIC - PMIC - Lighting, Ballast Controllers - LX6523AID LX6523AID

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209744-LX6523AID Type: CCFL Controller Mounting Style: SMD Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V ~ 27V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209744-LX6523AID Type: CCFL Controller Mounting Style: SMD Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V ~ 27V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - LX6523AID
LX6523AID
PMIC - PMIC - Lighting, Ballast Controllers - LX6523AID LX6523AID
Manufacturer: Microsemi Corporation Win Source Part Number: 1209744-LX6523AID Type: CCFL Controller Mounting Style: SMD Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 6V ~ 27V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1209744-LX6523AID
Type: CCFL Controller
Mounting Style: SMD
Dimming: Yes
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6V ~ 27V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Lighting Controls
Product Number LX6523AID
Product Name PMIC - PMIC - Lighting, Ballast Controllers - LX6523AID
Controller Type CCFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details