Microsemi Corp. PMIC - PMIC - Voltage Reference - LX6431BILP LX6431BILP

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064606-LX6431BILP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±0.4% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Power Management Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1064606-LX6431BILP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±0.4% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Power Management Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LX6431BILP - 1064606-LX6431BILP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LX6431BILP
1064606-LX6431BILP
PMIC - PMIC - Voltage Reference - LX6431BILP 1064606-LX6431BILP
Manufacturer: Microsemi Corporation Win Source Part Number: 1064606-LX6431BILP Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±0.4% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Power Management Quantity per package: 2k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064606-LX6431BILP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±0.4%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering, Power Management
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
36V Precision Voltage Reference IC
693-LX6431BILP
36V Precision Voltage Reference IC 693-LX6431BILP
IC VREF SHUNT 36V 0.4% TO92-3 Product overview: LX6431BILP from Microsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LX6431BILP can be used for catalog matching and distributor lookup.

IC VREF SHUNT 36V 0.4% TO92-3 Product overview: LX6431BILP from Microsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LX6431BILP can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LX6431BILP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LX6431BILP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LX6431BILP
IC VREF SHUNT ADJ 0.4% TO92-3

IC VREF SHUNT ADJ 0.4% TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1064606-LX6431BILP 693-LX6431BILP LX6431BILP
Product Name PMIC - PMIC - Voltage Reference - LX6431BILP 36V Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type TO-92; Other; TO-92-3 Other; TO-226-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details