Microsemi Corp. PMIC - PMIC - Voltage Reference - LX6431BIDM LX6431BIDM

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209738-LX6431BIDM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.4% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 600μA Family Name: LX6431 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-SOIC Output Voltage MAX: 36V Alternative Parts (Cross-Reference): AZ431BM-ATRE1; LM431BIMX; LM431BCM; Introduction Date: June 30, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1209738-LX6431BIDM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.4% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 600μA Family Name: LX6431 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-SOIC Output Voltage MAX: 36V Alternative Parts (Cross-Reference): AZ431BM-ATRE1; LM431BIMX; LM431BCM; Introduction Date: June 30, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LX6431BIDM - 1209738-LX6431BIDM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LX6431BIDM
1209738-LX6431BIDM
PMIC - PMIC - Voltage Reference - LX6431BIDM 1209738-LX6431BIDM
Manufacturer: Microsemi Corporation Win Source Part Number: 1209738-LX6431BIDM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±0.4% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 600μA Family Name: LX6431 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-SOIC Output Voltage MAX: 36V Alternative Parts (Cross-Reference): AZ431BM-ATRE1; LM431BIMX; LM431BCM; Introduction Date: June 30, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1209738-LX6431BIDM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±0.4%
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 100mA
Current - Cathode: 600μA
Family Name: LX6431
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): AZ431BM-ATRE1; LM431BIMX; LM431BCM;
Introduction Date: June 30, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LX6431BIDM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LX6431BIDM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LX6431BIDM
IC VREF SHUNT ADJ 0.4% 8SOIC

IC VREF SHUNT ADJ 0.4% 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1209738-LX6431BIDM LX6431BIDM
Product Name PMIC - PMIC - Voltage Reference - LX6431BIDM Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; 8-SOIC (0.154", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Type Shunt / Zener; Shunt
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR293GT9 - Lingto Electronic Limited
Specs
IQ 0.0200 mA
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
300nA NanoPower Voltage References - ISL21080DIH310Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.02 volts
TC 50 ppm/C
View Details
8 suppliers