Microsemi Corp. 36V Precision Voltage Reference IC LX6431ACDM

Description
IC VREF SHUNT 36V 1% 8SOIC Product overview: LX6431ACDM from Microsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LX6431ACDM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 36V 1% 8SOIC Product overview: LX6431ACDM from Microsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LX6431ACDM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
36V Precision Voltage Reference IC
693-LX6431ACDM
36V Precision Voltage Reference IC 693-LX6431ACDM
IC VREF SHUNT 36V 1% 8SOIC Product overview: LX6431ACDM from Microsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LX6431ACDM can be used for catalog matching and distributor lookup.

IC VREF SHUNT 36V 1% 8SOIC Product overview: LX6431ACDM from Microsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 36V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LX6431ACDM can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - LX6431ACDM - 1209737-LX6431ACDM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LX6431ACDM
1209737-LX6431ACDM
PMIC - PMIC - Voltage Reference - LX6431ACDM 1209737-LX6431ACDM
Manufacturer: Microsemi Corporation Win Source Part Number: 1209737-LX6431ACDM Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Part Status: Obsolete(EOL) Output Current: 100mA Current - Cathode: 600μA Family Name: LX6431 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-SOIC Output Voltage MAX: 36V Alternative Parts (Cross-Reference): TL431AQDR; TL431AQD; TL431ACDRG3; Introduction Date: June 30, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Commercial, Defence, Military & Aerospace, Industrial Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1209737-LX6431ACDM
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 100mA
Current - Cathode: 600μA
Family Name: LX6431
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 8-SOIC
Output Voltage MAX: 36V
Alternative Parts (Cross-Reference): TL431AQDR; TL431AQD; TL431ACDRG3;
Introduction Date: June 30, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Commercial, Defence, Military & Aerospace, Industrial
Quantity per package: 1

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LX6431ACDM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LX6431ACDM
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LX6431ACDM
IC VREF SHUNT ADJ 1% 8SOIC

IC VREF SHUNT ADJ 1% 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LX6431ACDM 1209737-LX6431ACDM LX6431ACDM
Product Name 36V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LX6431ACDM Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SOIC Other; 8-SOIC (0.154", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
5V SOT-23 Precision Voltage Reference IC - 693-LM3411AM5X-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Series, Shunt
VREF Type Fixed; Programmable
Package Type Other; SOT-23-5
View Details
3 suppliers
PMIC - Voltage Reference - AD586LRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details