Microsemi Corp. RF Amplifiers - LX5511LQ LX5511LQ

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 115844-LX5511LQ Test Frequency: 2.5GHz Frequency: 2.3GHz to 2.5GHz Gain: 26dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 3.3V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 115844-LX5511LQ Test Frequency: 2.5GHz Frequency: 2.3GHz to 2.5GHz Gain: 26dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 3.3V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - LX5511LQ
115844-LX5511LQ
RF Amplifiers - LX5511LQ 115844-LX5511LQ
Manufacturer: Microsemi Corporation Win Source Part Number: 115844-LX5511LQ Test Frequency: 2.5GHz Frequency: 2.3GHz to 2.5GHz Gain: 26dB RF Type: 802.11b/g Categories: RF/IF and RFID Status: Active Supply Voltage - Operating: 3.3V Operating Supply Current: 150mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Microsemi Corporation
Win Source Part Number: 115844-LX5511LQ
Test Frequency: 2.5GHz
Frequency: 2.3GHz to 2.5GHz
Gain: 26dB
RF Type: 802.11b/g
Categories: RF/IF and RFID
Status: Active
Supply Voltage - Operating: 3.3V
Operating Supply Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 115844-LX5511LQ
Product Name RF Amplifiers - LX5511LQ
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-50000-59000-40-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 50000 to 59000 MHz
Minimum Gain 40 dB
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
AKA-1310D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1310D - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type bare-die
View Details
Specs
Applications RF Microwave
View Details