Microsemi Corp. RF Amplifiers LX5509LQ

Description
RF Amplifier IC 802.11ac 5.15GHz ~ 5.85GHz
Description
RF Amplifier IC 802.11ac 5.15GHz ~ 5.85GHz
Datasheet
Datasheet Summary
Powered by GS/AI

The LX5509 is a power amplifier designed for 802.11ac/a/n applications, operating within the 5.15-5.85 GHz frequency range. It features a three-stage power amplifier architecture, active biasing, input/output matching, and an integrated harmonic filter. The device is built using an InGaP/GaAs Heterojunction Bipolar Transistor (HBT) process and requires a single positive voltage supply of 3.3V. This amplifier provides a power gain of approximately 28dB, with output power levels of 19-20 dBm at 1.8% dynamic EVM and 19.5-20.5 dBm at 3% dynamic EVM. The second and third harmonics are suppressed to below -45 dBm/MHz across the operating frequency range, thanks to the built-in harmonic filter. Additionally, the LX5509 includes an on-chip power detector, which aids in reducing bill of materials (BOM) costs and PCB space for power control applications. The product is packaged in a compact 20-pin quad flat no-lead (QFN) package measuring 4mm x 4mm, with a low profile of 0.9mm, making it suitable for space-constrained designs. The LX5509 is also RoHS compliant, ensuring it meets environmental standards for lead-free applications.

Datasheet Summary
Powered by GS/AI

The LX5509 is a power amplifier designed for 802.11ac/a/n applications, operating within the 5.15-5.85 GHz frequency range. It features a three-stage power amplifier architecture, active biasing, input/output matching, and an integrated harmonic filter. The device is built using an InGaP/GaAs Heterojunction Bipolar Transistor (HBT) process and requires a single positive voltage supply of 3.3V. This amplifier provides a power gain of approximately 28dB, with output power levels of 19-20 dBm at 1.8% dynamic EVM and 19.5-20.5 dBm at 3% dynamic EVM. The second and third harmonics are suppressed to below -45 dBm/MHz across the operating frequency range, thanks to the built-in harmonic filter. Additionally, the LX5509 includes an on-chip power detector, which aids in reducing bill of materials (BOM) costs and PCB space for power control applications. The product is packaged in a compact 20-pin quad flat no-lead (QFN) package measuring 4mm x 4mm, with a low profile of 0.9mm, making it suitable for space-constrained designs. The LX5509 is also RoHS compliant, ensuring it meets environmental standards for lead-free applications.

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - LX5509LQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Amplifiers
LX5509LQ
RF Amplifiers LX5509LQ
RF Amplifier IC 802.11ac 5.15GHz ~ 5.85GHz

RF Amplifier IC 802.11ac 5.15GHz ~ 5.85GHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips
Product Number LX5509LQ
Product Name RF Amplifiers
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-413 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Audio Amplifier ICs - 1698201 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Speaker
Standards and Certifications RoHS
Package Type Emp
View Details
8MHZ Operational Amplifier IC - 687-LT1022CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
Package Type Tube/Rail
View Details
100MHz Rf Amplifier - 860-R1005250L - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Package Type SOT-115J
View Details