PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 2MHz 16-MLPQ (3x3)
IC REG DL BUCK/LNR SYNC 16MLPQ
IC REG DL BUCK/LNR SYNC 16MLPQ
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LX2750CLQ | LX2750CLQ | LX2750CLQ |
| Product Name | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad | |
| Life Cycle Stage | Active | Active | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |