IC LED DRVR CTRL PWM 200MA 32QFN Product overview: LX23108AHILQ from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX23108AHILQ can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 880359-LX23108AHILQ
Features: LED Driver IC Output Dimming
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC LED DRVR CTRL PWM 200MA 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LX23108AHILQ | 880359-LX23108AHILQ | LX23108AHILQ |
| Product Name | 200MA LED Driver IC | PMIC - PMIC - LED Drivers - LX23108AHILQ | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 3 to 3.6 volts | 3 to 3.6 volts |