Microsemi Corp. Board Mount LED Drivers - LX2260ILQ-TR LX2260ILQ-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 784772-LX2260ILQ-TR Series: Automotive, AEC-Q100 Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-VFQFN Exposed Pad Applications: Automotive Mounting: SMD Frequency: 670kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Part Status: Obsolete(EOL) Dimming: Analog, PWM Family Name: LX2260 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 28V Output Current per Channel: 500mA Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): LV5029MD; AOZ1960DI; FLS3247N; ICLS6021JXKLA1; Introduction Date: December 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 784772-LX2260ILQ-TR Series: Automotive, AEC-Q100 Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-VFQFN Exposed Pad Applications: Automotive Mounting: SMD Frequency: 670kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Part Status: Obsolete(EOL) Dimming: Analog, PWM Family Name: LX2260 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 28V Output Current per Channel: 500mA Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): LV5029MD; AOZ1960DI; FLS3247N; ICLS6021JXKLA1; Introduction Date: December 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LX2260ILQ-TR - 784772-LX2260ILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LX2260ILQ-TR
784772-LX2260ILQ-TR
Board Mount LED Drivers - LX2260ILQ-TR 784772-LX2260ILQ-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 784772-LX2260ILQ-TR Series: Automotive, AEC-Q100 Packaging: Reel package Type: DC DC Controller Operating Temperature Range: -40°C ~ 85°C (TA) Package: 38-VFQFN Exposed Pad Applications: Automotive Mounting: SMD Frequency: 670kHz Internal Switch(s): No Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Part Status: Obsolete(EOL) Dimming: Analog, PWM Family Name: LX2260 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-QFN (5x7) Voltage Supply MAX: 28V Output Current per Channel: 500mA Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): LV5029MD; AOZ1960DI; FLS3247N; ICLS6021JXKLA1; Introduction Date: December 13, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 784772-LX2260ILQ-TR
Series: Automotive, AEC-Q100
Packaging: Reel package
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 38-VFQFN Exposed Pad
Applications: Automotive
Mounting: SMD
Frequency: 670kHz
Internal Switch(s): No
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 4
Part Status: Obsolete(EOL)
Dimming: Analog, PWM
Family Name: LX2260
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-QFN (5x7)
Voltage Supply MAX: 28V
Output Current per Channel: 500mA
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): LV5029MD; AOZ1960DI; FLS3247N; ICLS6021JXKLA1;
Introduction Date: December 13, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LX2260ILQ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LX2260ILQ-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LX2260ILQ-TR
IC LED DRVR CTRL PWM 500MA 38QFN

IC LED DRVR CTRL PWM 500MA 38QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 784772-LX2260ILQ-TR LX2260ILQ-TR
Product Name Board Mount LED Drivers - LX2260ILQ-TR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LM27964SQ-I - 1198029-LM27964SQ-I - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
PMIC - PMIC - LED Drivers - A6278EA-T - 909055-A6278EA-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 16-DIP
View Details
5 suppliers
Infineon Technologies AG
Specs
Package Type Bulk
View Details
LED Drivers - 1904908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Package Type Plcc
View Details