Microsemi Corp. PMIC - PMIC - Battery Chargers - LX2203AILD LX2203AILD

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206909-LX2203AILD Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 206909-LX2203AILD Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LX2203AILD - 206909-LX2203AILD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LX2203AILD
206909-LX2203AILD
PMIC - PMIC - Battery Chargers - LX2203AILD 206909-LX2203AILD
Manufacturer: Microsemi Corporation Win Source Part Number: 206909-LX2203AILD Packaging: Tube/Rail Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MLP (3x3) Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 206909-LX2203AILD
Packaging: Tube/Rail
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLP (3x3)
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 206909-LX2203AILD
Product Name PMIC - PMIC - Battery Chargers - LX2203AILD
Package Type Other; 10-MLP (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP120-AUJZ15R7 - Lingto Electronic Limited
Specs
Regulator Category Linear
IOUT 0.1000 amps
View Details
Voltage Regulators - 2060210 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot
View Details
Motor Drivers, Controllers - A4990KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 0.8000 amps
View Details
Power Distribution Switches, Load Drivers - BTS3035EJXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Auto Restart
View Details