Boost, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1 Output 1.25A (Switch) 8-DIP (0.300", 7.62mm)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LX2173CM |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DIP; Other; 8-DIP (0.300\", 7.62mm) |
| Life Cycle Stage | Removed; Obsolete |
| IOUT | 1.25 amps |