Microsemi Corp. PMIC - PMIC - LED Drivers - LX1995-1CSG-TR LX1995-1CSG-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 924667-LX1995-1CSG-T R Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 325mA (Switch) TSOT-5 Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Family Name: LX1995 Categories: Integrated Circuits (ICs) Case / Package: TSOT-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 924667-LX1995-1CSG-T R Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 325mA (Switch) TSOT-5 Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Family Name: LX1995 Categories: Integrated Circuits (ICs) Case / Package: TSOT-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LX1995-1CSG-TR - 924667-LX1995-1CSG-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LX1995-1CSG-TR
924667-LX1995-1CSG-TR
PMIC - PMIC - LED Drivers - LX1995-1CSG-TR 924667-LX1995-1CSG-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 924667-LX1995-1CSG-T R Operating Temperature Range: -40°C ~ 85°C (TA) Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 325mA (Switch) TSOT-5 Package: Bulk Package: SOT-23-5 Thin, TSOT-23-5 Mounting: Surface Mount Part Status: Obsolete Family Name: LX1995 Categories: Integrated Circuits (ICs) Case / Package: TSOT-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microsemi Corporation
Win Source Part Number: 924667-LX1995-1CSG-TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 325mA (Switch) TSOT-5
Package: Bulk
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LX1995
Categories: Integrated Circuits (ICs)
Case / Package: TSOT-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LX1995-1CSG-TR
LED Driver IC 137-LX1995-1CSG-TR
IC LED DRIVER RGLTR DIM TSOT5 Product overview: LX1995-1CSG-TR from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1995-1CSG-TR can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM TSOT5 Product overview: LX1995-1CSG-TR from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1995-1CSG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LX1995-1CSG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LX1995-1CSG-TR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LX1995-1CSG-TR
IC LED DRV RGLTR PWM 325MA TSOT5

IC LED DRV RGLTR PWM 325MA TSOT5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 924667-LX1995-1CSG-TR 137-LX1995-1CSG-TR LX1995-1CSG-TR
Product Name PMIC - PMIC - LED Drivers - LX1995-1CSG-TR LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel High-Power Linear LED Driver With Individual PWM Control - A80804KETASR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
PMIC - LED Drivers - LM27964SQ-I - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 to 80 milliamps
View Details
LED Driver ICs - 2466617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
100MA SOT23 LED Driver IC - 137-BCR430UXTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 6 to 42 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers