Microsemi Corp. Integrated Circuits (ICs) - PMIC - LED Drivers LX1993CDU

Description
Win Source Part Number: 1112828-LX1993CDU Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tube Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Current - Output / Channel: 300mA (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 1.6V Voltage - Supply (Max): 6V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX1993CDU,LX1993 CDU-ND Base Product Number: LX1993 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1112828-LX1993CDU Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tube Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Current - Output / Channel: 300mA (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 1.6V Voltage - Supply (Max): 6V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX1993CDU,LX1993 CDU-ND Base Product Number: LX1993 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1112828-LX1993CDU - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1112828-LX1993CDU
Integrated Circuits (ICs) - PMIC - LED Drivers 1112828-LX1993CDU
Win Source Part Number: 1112828-LX1993CDU Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: DC DC Regulator Package: Tube Applications: Backlight Standard Package: 2,500 Mounting: SMD (SMT) Current - Output / Channel: 300mA (Switch) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 1.6V Voltage - Supply (Max): 6V Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-MSOP Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-LX1993CDU,LX1993 CDU-ND Base Product Number: LX1993 Product Status: Obsolete

Win Source Part Number: 1112828-LX1993CDU
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tube
Applications: Backlight
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output / Channel: 300mA (Switch)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 1.6V
Voltage - Supply (Max): 6V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-LX1993CDU,LX1993CDU-ND
Base Product Number: LX1993
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-LX1993CDU
LED Driver IC 137-LX1993CDU
IC LED DRIVER RGLTR DIM 8MSOP Product overview: LX1993CDU from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1993CDU can be used for catalog matching and distributor lookup.

IC LED DRIVER RGLTR DIM 8MSOP Product overview: LX1993CDU from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1993CDU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LX1993CDU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LX1993CDU
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LX1993CDU
IC LED DRV RGLTR PWM 300MA 8MSOP

IC LED DRV RGLTR PWM 300MA 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1112828-LX1993CDU 137-LX1993CDU LX1993CDU
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2466606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 40 milliamps
View Details
PMIC - LED Drivers - FAN5701UMP30X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LM3401 Hysteretic PFET Controller for High Power LED Drive - LM3401MMX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 35 volts
View Details
6 suppliers