Microsemi Corp. 1.8V 2.5V 3.3V MSOP LED Driver IC LX1992CDU

Description
LED DRVR 4Segment 1.8V/2.5V/3.3V/5V 8-Pin MSOP Product overview: LX1992CDU from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8V, 2.5V, 3.3V, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1992CDU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED DRVR 4Segment 1.8V/2.5V/3.3V/5V 8-Pin MSOP Product overview: LX1992CDU from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8V, 2.5V, 3.3V, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1992CDU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 2.5V 3.3V MSOP LED Driver IC
137-LX1992CDU
1.8V 2.5V 3.3V MSOP LED Driver IC 137-LX1992CDU
LED DRVR 4Segment 1.8V/2.5V/3.3V/5V 8-Pin MSOP Product overview: LX1992CDU from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8V, 2.5V, 3.3V, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1992CDU can be used for catalog matching and distributor lookup.

LED DRVR 4Segment 1.8V/2.5V/3.3V/5V 8-Pin MSOP Product overview: LX1992CDU from Microsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V, MSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.8V, 2.5V, 3.3V, MSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LX1992CDU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LX1992CDU - 1064590-LX1992CDU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LX1992CDU
1064590-LX1992CDU
PMIC - PMIC - LED Drivers - LX1992CDU 1064590-LX1992CDU
Manufacturer: Microsemi Corporation Win Source Part Number: 1064590-LX1992CDU Packaging: Reel - TR Type: DC DC Controller Applications: Backlight Mounting: SMD (SMT) Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-MSOP Maximum Supply Voltage: 6V Operating Input Voltage(Min): 1.6V Channel Output Current: 150mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Microsemi Corporation
Win Source Part Number: 1064590-LX1992CDU
Packaging: Reel - TR
Type: DC DC Controller
Applications: Backlight
Mounting: SMD (SMT)
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-MSOP
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 1.6V
Channel Output Current: 150mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LX1992CDU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LX1992CDU
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LX1992CDU
IC LED DRVR CTRL PWM 150MA 8MSOP

IC LED DRVR CTRL PWM 150MA 8MSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 137-LX1992CDU 1064590-LX1992CDU LX1992CDU
Product Name 1.8V 2.5V 3.3V MSOP LED Driver IC PMIC - PMIC - LED Drivers - LX1992CDU Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6277EA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
LED Drivers - 642786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 150 watts
Features RoHS Compliant
View Details
 - NCR321PASX - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers